EN
  • EN
  • DE

S72WS256NEEBFWUB0

Part No S72WS256NEEBFWUB0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186590-S72WS256NEEBFWUB0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S72WS256NEEBFWUB0 CAD Model

Description

The S72WS256NEEBFWUB0 is a NOR Flash memory device manufactured by Spansion (now part of Cypress/Infineon). It's primarily designed for embedded systems requiring reliable and fast non-volatile storage for code and data. Its key features include high density, low power consumption, and fast access times, making it suitable for a wide range of applications.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and configuration data in embedded microcontrollers and processors.
  • Automotive Electronics: Employed in automotive ECUs (Engine Control Units) for storing firmware, calibration data, and other critical information.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for storing programs and data.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Consumer Electronics: Found in devices like printers, set-top boxes, and gaming consoles for storing system firmware and user data.

Features:

  • Capacity: 256 Mbit (Megabit) NOR Flash memory.
  • Supply Voltage: Operates at a specific voltage (refer to the datasheet for the precise voltage range, typically 1.8V or 3.0V).
  • Interface: Supports a standard NOR flash interface, providing fast read and write operations.
  • Operating Temperature: Wide operating temperature range (consult datasheet for specific range) to ensure reliable operation in various environments.
  • Security Features: May include advanced security features like password protection or block locking to prevent unauthorized access.
  • Package: Available in various package options (e.g., BGA, TSOP) to fit different board layouts and application requirements.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, providing reliable storage for critical code and data.
  • Fast Read Times: Enables quick boot-up and execution of code, improving overall system performance.
  • High Endurance: Designed to withstand a large number of program/erase cycles, ensuring long-term reliability and data integrity.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Size: Offers high storage density in a small package, saving valuable board space in embedded systems.

Important Note: Refer to the official Spansion/Cypress/Infineon datasheet for the S72WS256NEEBFWUB0 for complete technical specifications, including voltage requirements, timing characteristics, endurance ratings, and package dimensions. This datasheet is essential for proper implementation and optimal performance in your application.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess