EN
  • EN
  • DE

S71WS256NCOBAEAB

Part No S71WS256NCOBAEAB
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186570-S71WS256NCOBAEAB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71WS256NCOBAEAB CAD Model

Description

The S71WS256NCOBAEAB is a high-performance Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It is a NOR Flash memory designed for embedded systems requiring reliable and fast non-volatile storage. Its key feature is the fast read speed, which makes it ideal for execute-in-place (XIP) applications, where code is executed directly from the Flash memory.

Applications:

  • Automotive electronics: Storing firmware, boot code, and configuration data in automotive ECUs, infotainment systems, and ADAS.
  • Industrial automation: Used in PLCs, HMIs, and other industrial control systems for storing program code and data.
  • Networking devices: Employed in routers, switches, and other networking equipment for storing boot loaders, OS images, and configuration files.
  • Consumer electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles for storing firmware and application code.
  • Medical equipment: Used in medical instruments and diagnostic equipment for storing critical software and data.

Features:

  • 256 Mbit density: Provides a storage capacity of 256 Mbit.
  • Fast read access time: Enables quick boot-up and efficient code execution.
  • Wide operating voltage range: Offers flexibility in system design with support for a broad voltage range.
  • Sector erase architecture: Allows for efficient memory management and selective data updates.
  • Security features: Includes features to protect stored data from unauthorized access.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • Improved system performance: Fast read speeds result in faster boot times and improved overall system responsiveness.
  • High reliability: Ensures reliable data storage and retrieval, even in demanding environments.
  • Reduced system cost: High-density storage reduces the need for external memory components.
  • Enhanced security: Protects sensitive data from unauthorized access and modification.
  • Extended battery life: Low power consumption prolongs battery life in portable applications.
  • Design flexibility: Wide operating voltage range simplifies system integration.

Additional Details:

The S71WS256NCOBAEAB is a NOR Flash device. Precise specifications, including speed grades, temperature ranges, and package types, can be found in the manufacturer's datasheet. Always refer to the official datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation and optimal performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess