EN
  • EN
  • DE

S71PL032JA0BFWQF

Part No S71PL032JA0BFWQF
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186483-S71PL032JA0BFWQF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71PL032JA0BFWQF CAD Model

Description

The S71PL032JA0BFWQF is a 32-Mbit flash memory device from Spansion, now part of Cypress Semiconductor. It belongs to the S71PL family, designed for embedded applications requiring reliable and fast non-volatile memory.

Applications

  • Embedded Systems: Ideal for storing firmware, configuration data, and application code.
  • Networking Equipment: Used in routers, switches, and other network devices for storing boot code and configuration settings.
  • Industrial Control Systems: Provides reliable storage for critical data in harsh environments.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer devices.
  • Automotive Applications: Can be used in automotive systems for storing calibration data and software.

Features

  • 32-Mbit (4 M x 8) Flash Memory
  • Supply Voltage: Typically operates at 3.0V, ensuring compatibility with a wide range of embedded systems.
  • Sector Architecture: Supports uniform sector or symmetric block configurations for flexible memory management.
  • Page Mode Operation: Offers faster read and write performance, improving overall system performance.
  • Common Flash Interface (CFI): Simplifies device identification and integration with various microcontrollers and processors.
  • Low Power Consumption: Designed for power-sensitive applications, extending battery life in portable devices.
  • Operating Temperature: Specified for extended temperature ranges, typically -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Package Options: Available in various packages, such as TSOP, BGA, or SOIC, to meet different board layout requirements.

Benefits

  • High-Density Storage: Provides ample storage for code, data, and firmware in embedded systems.
  • Fast Read/Write Performance: Page mode operation ensures quick data access, improving system responsiveness.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Reliable Data Retention: Non-volatile nature ensures data integrity even when power is off, crucial for critical applications.
  • Flexible Memory Organization: Sector architecture facilitates efficient memory allocation and management.
  • Easy Integration: CFI standard simplifies device integration with microcontrollers and processors, reducing development time.

Additional Details

The S71PL032JA0BFWQF is designed to meet the demanding requirements of embedded applications. It incorporates features like sector protection to prevent accidental data erasure. Refer to the device datasheet for comprehensive information on electrical specifications, timing characteristics, and packaging details.

You May Also Be Interested in

Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess