EN
  • EN
  • DE

S29GL128N11TAIV10

Part No S29GL128N11TAIV10
Manufacturer Spansion
Catalog Flash
Description 3.0 Volt-only Page Mode Flash Memory featuring 110 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186151-S29GL128N11TAIV10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128N11TAIV10 CAD Model

Description

The S29GL128N11TAIV10 is a 128-Mbit NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It belongs to the S29GL128N family, which is known for its robust performance and reliability in embedded applications.

Applications

  • Automotive electronics: Used in engine control units (ECUs), infotainment systems, and instrument clusters for storing boot code, application code, and data.
  • Industrial automation: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial equipment for storing firmware and configuration settings.
  • Networking equipment: Used in routers, switches, and other networking devices for storing boot code, operating systems, and configuration files.
  • Embedded systems: Suitable for a wide range of embedded applications requiring non-volatile storage.
  • Medical devices: Incorporated in medical equipment for storing critical data and application code.

Features

  • 128-Mbit (16 MB) storage capacity
  • NOR flash technology: Enables fast random access and execute-in-place (XIP) operation.
  • 3.0 V single power supply for read and write operations
  • Asynchronous page mode operation
  • Sector protection: Prevents accidental program or erase operations on critical sectors
  • Common Flash Interface (CFI): Provides a standard interface for device identification and parameter information
  • Industrial temperature range: Operates reliably in temperatures ranging from -40°C to +85°C
  • Package: Likely a TSOP (Thin Small Outline Package) or similar surface-mount package.

Benefits

  • High-density non-volatile storage for embedded systems
  • Fast read access times for quick program execution and data retrieval
  • Reliable data storage: Ensures data retention even when power is removed
  • Sector protection: Enhances data security by preventing accidental writes to protected sectors
  • Wide operating temperature range: Suitable for use in harsh industrial and automotive environments
  • Standard interface: Simplifies integration into existing systems
  • Low power consumption: Extends battery life in portable applications

Additional Details

The S29GL128N11TAIV10 is designed for applications where high performance, reliability, and data retention are critical. The 'TAIV10' suffix likely indicates specific packaging, temperature grade, and other options tailored to specific customer needs or applications. The NOR architecture facilitates direct code execution from the flash memory, reducing boot times and improving system responsiveness. It provides a cost-effective solution for embedded systems requiring substantial non-volatile memory.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess