EN
  • EN
  • DE

S29GL128N10TFI020H

Part No S29GL128N10TFI020H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186136-S29GL128N10TFI020H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128N10TFI020H CAD Model

Description

The S29GL128N10TFI020H is a 128-Mbit (16 M x 8 bit/8 M x 16 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon). This memory component is tailored for applications demanding fast data access, reduced power consumption, and durable non-volatile storage solutions.

Applications:

  • Embedded systems needing reliable non-volatile memory
  • Networking infrastructure for storing system configurations and boot code
  • Industrial automation systems
  • Automotive electronics, including firmware and calibration data storage
  • Consumer electronics such as digital cameras and portable media players

Features:

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, enhancing overall system performance.
  • Page Mode Operation: Supports page mode for faster data transfer during read and write cycles.
  • Erase Suspend/Resume: Enables the system to interrupt an ongoing erase operation to perform other tasks, like reading or programming different memory areas.
  • Sector Protection: Provides hardware-level sector protection to prevent accidental or unauthorized programming/erasure of critical data.
  • Low Power Consumption: Designed for efficient power usage, which is essential for battery-powered devices.
  • 3.0 Volt-Only Operation: Simplifies design by requiring only a 3.0V power supply, reducing complexity and cost.
  • Common Flash Interface (CFI): Enables easy identification of device parameters and facilitates compatibility.
  • Write Protection: Offers hardware-based write protection to guard against unintended data modifications.
  • Top or Bottom Boot Sectors: Provides flexible boot sector configurations to suit various system architectures.

Benefits:

  • Improved System Performance: Simultaneous Read/Write and page mode operation boost system responsiveness.
  • Enhanced Data Security: Sector and write protection mechanisms ensure data integrity and prevent accidental data loss.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Integration: 3.0 Volt-only operation streamlines hardware design and reduces component count.
  • Application Versatility: Configurable boot sectors allow for a wide range of system implementations.
  • Reliable Data Retention: The flash memory technology guarantees long-term data retention and reliability.

Additional Details:

The S29GL128N10TFI020H is generally packaged in a 64-ball Fortified BGA format. It is rated for operation within a temperature range of -40°C to +85°C. Detailed specifications, including electrical characteristics, timing diagrams, and package dimensions, can be found in the product datasheet. This device features an access time of typically 90ns, advanced sector protection, and various boot configuration options. The device uses a 100 kHz clock frequency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess