EN
  • EN
  • DE

S29GL128M10FAIR20

Part No S29GL128M10FAIR20
Manufacturer Spansion
Catalog Flash
Description 128M NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956209-S29GL128M10FAIR20
Series *
Ultra Librarian 3D Model Ultra Librarian S29GL128M10FAIR20 CAD Model

Description

The S29GL128M10FAIR20 is a 128-Megabit (16 M x 8 or 8 M x 16) CMOS 3.0 Volt Flash Memory device manufactured by Spansion. This device is designed to offer high-performance, low-power consumption, and reliable non-volatile storage for a wide range of applications.

Applications

  • Networking Equipment: Used for storing boot code, configuration data, and firmware updates in routers, switches, and other network devices.
  • Embedded Systems: Employed in industrial control systems, medical devices, and other embedded applications requiring non-volatile storage.
  • Automotive Electronics: Provides storage for maps, firmware, and other critical data in automotive systems.
  • Telecommunications Equipment: Used in base stations, mobile devices, and other telecom applications for storing boot code and configuration data.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.

Features

  • High-Density Storage: Offers 128 Megabits of storage capacity.
  • 3.0 Volt Operation: Operates at a low voltage of 3.0V, reducing power consumption.
  • Asynchronous Read Operation: Supports fast asynchronous read operations for quick data access.
  • Sector Erase: Allows for flexible sector-level erase operations.
  • Program/Erase Suspend: Supports program and erase suspend operations, allowing for read operations during programming or erasing.

Benefits

  • Low Power Consumption: Operates at 3.0V and offers low power consumption, making it suitable for battery-powered devices.
  • Fast Read Access: Supports fast asynchronous read operations, ensuring quick data retrieval.
  • Reliable Storage: Provides reliable non-volatile storage, ensuring data retention even when power is removed.
  • Flexible Erase Options: Supports sector erase, allowing for flexible and efficient memory management.
  • Program/Erase Suspend: Supports program and erase suspend, improving system performance and responsiveness.

Additional Details

The S29GL128M10FAIR20 typically operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. It supports both 8-bit and 16-bit data bus widths, providing flexibility in system design. The device includes advanced security features such as sector protection and password protection to safeguard critical data. The packaging is typically a 48-Pin TSOP.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,101 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess