EN
  • EN
  • DE

S29GL064M90TAIR70

Part No S29GL064M90TAIR70
Manufacturer Spansion
Catalog Flash
Description 256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186102-S29GL064M90TAIR70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M90TAIR70 CAD Model

Description

The S29GL064M90TAIR70 is a 64-Megabit (8 M x 8 or 4 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications, providing a reliable and efficient storage solution for embedded systems. It is part of the Spansion GL family, known for its robust architecture and high endurance.

Applications

  • Embedded Systems
  • Networking Equipment
  • Automotive Systems (e.g., infotainment, engine control)
  • Industrial Control Systems
  • Wireless Communication Devices

Features

  • High-Density Storage: 64 Megabit capacity provides ample storage for code and data.
  • 3.0 Volt Operation: Low voltage operation reduces power consumption, making it suitable for battery-powered devices.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Sector Architecture: Uniform sector architecture allows for flexible memory management and efficient use of storage space.
  • Page Mode Operation: Supports page mode read operations for faster data access.
  • Erase Suspend/Resume: Allows interruption of erase operations for higher system responsiveness.
  • Program Suspend/Resume: Enables interruption of program operations, enhancing system flexibility.
  • Common Flash Interface (CFI): Provides a standard interface for easy integration with various systems.
  • Security Features: Includes security features to protect against unauthorized access and modification.

Benefits

  • Increased System Performance: Fast read and write speeds improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced Reliability: Robust design ensures data integrity and long-term reliability.
  • Simplified System Integration: Standard interface and flexible architecture simplify integration into existing systems.
  • Cost-Effective Solution: Provides a high-density storage solution at a competitive price point.
  • Improved Data Security: Integrated security features protect sensitive data from unauthorized access.

Technical Specifications

The S29GL064M90TAIR70 operates at a voltage of 3.0V. It features a fast page mode read access time. The device is available in various package options to suit different application requirements. It supports a wide operating temperature range, making it suitable for use in harsh environments. The memory array is organized into uniform sectors, allowing for efficient storage management. The device also includes advanced power management features to minimize power consumption during idle periods.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess