EN
  • EN
  • DE

S29GL01GP10FAIR10

Part No S29GL01GP10FAIR10
Manufacturer Spansion
Catalog Flash
Description 3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186006-S29GL01GP10FAIR10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL01GP10FAIR10 CAD Model

Description

The S29GL01GP10FAIR10 is a 1 Gbit (128 Mbyte) GL-P NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and then Infineon). It is designed for high-density, non-volatile storage in embedded systems, enabling storage of code and data with fast access times and high reliability.

Applications

  • Embedded systems
  • Networking equipment
  • Wireless base stations
  • Set-top boxes
  • Automotive infotainment systems
  • Industrial automation

Features

  • 1 Gbit (128 Mbyte) Flash memory
  • Organization: x8 or x16 selectable
  • Supply Voltage: 1.8V
  • Asynchronous Page Mode Read
  • Burst Mode Read
  • Sector Erase Architecture: Uniform 64KB sectors
  • Program Suspend/Resume
  • Erase Suspend/Resume
  • Common Flash Interface (CFI)
  • Hardware Reset Pin
  • Ready/Busy Output
  • Write Protection
  • Operating Temperature: -40°C to +85°C
  • Package: 64-ball Fortified BGA

Benefits

  • High-density storage: Provides ample space for code, data, and multimedia content.
  • Fast read access: Enables quick system boot-up and efficient data retrieval.
  • Sector erase: Allows for selective memory updates and efficient memory management.
  • Low power consumption: Ideal for portable and power-sensitive applications.
  • Program/Erase Suspend/Resume: Enables interruption and continuation of program or erase operations, enhancing system responsiveness.
  • Robust design: Offers high endurance and data retention for reliable long-term storage.

Additional Details

The S29GL01GP10FAIR10 supports advanced memory management features, including program and erase suspend/resume, which allows for interruptions and continuations of programming or erasing operations. The uniform sector architecture simplifies memory mapping and management. The Common Flash Interface (CFI) provides a standardized interface for accessing device parameters and features, ensuring compatibility across different systems. It also supports hardware reset that allows quick and reliable reset of the device.

The device operates over an industrial temperature range, making it suitable for harsh environments. The 64-ball Fortified BGA package provides a compact and robust solution for surface-mount assembly.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess