The S29AL032D90TFI040E is a 32-Mbit (4 M x 8-bit or 2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Spansion. This memory is specifically designed for applications requiring low power consumption, high performance, and reliable data storage. The 90ns access time allows for quick data retrieval.
Applications:
- Embedded systems
- Networking equipment
- Industrial control systems
- Automotive applications (e.g., dashboard, navigation systems)
- Consumer electronics (e.g., digital cameras, handheld devices)
Features:
- Simultaneous Read/Write Operations: Enables concurrent read and write operations for enhanced system performance.
- 3.0 Volt-only Operation: Reduces power consumption and simplifies power supply requirements.
- Uniform Sector Architecture: Provides flexibility in memory partitioning.
- Fast Read Access Time: Offers fast data retrieval with a 90ns access time.
- High Endurance: Supports a high number of program/erase cycles.
- Data Retention: Ensures long-term data storage reliability.
- Automated Write Operations: Simplifies write operations and reduces system overhead.
- Security Features: Protects data from unauthorized access and modifications.
- Advanced Packaging: Available in various packaging options for flexible system integration.
Benefits:
- Improved System Performance: Simultaneous operations and fast access times improve overall system responsiveness.
- Reduced Power Consumption: 3.0 Volt-only operation extends battery life in portable applications.
- Flexible Memory Management: Uniform sector architecture allows for adaptable memory partitioning.
- Enhanced Data Reliability: High endurance and data retention ensure data integrity over time.
- Simplified System Integration: Automated write operations and advanced packaging simplify design.
- Data Security: Protection against unauthorized access safeguards sensitive data.
Additional Details:
The S29AL032D90TFI040E is commonly used in applications requiring both fast access times and low power consumption. Its robust design and security features make it suitable for critical data storage in embedded systems. The device also supports common flash interface (CFI) for seamless integration with various microcontrollers and processors.