EN
  • EN
  • DE

S29AL016D90TAI020E

Part No S29AL016D90TAI020E
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836298-S29AL016D90TAI020E
Ultra Librarian 3D Model Ultra Librarian S29AL016D90TAI020E CAD Model

Description

The S29AL016D90TAI020E is a 16 Mbit (2 M x 8 or 1 M x 16) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device from Spansion. It is designed for a wide range of embedded applications that demand high performance, low power consumption, and robust data storage.

Applications

  • Embedded systems for code and data storage
  • Wireless communication devices
  • Automotive applications (e.g., navigation, instrument clusters)
  • Industrial control systems
  • Networking equipment

Features

  • Simultaneous Read/Write operations
  • 3.0 Volt-only operation for read, erase, and program
  • 16 Mbit density (2M x 8 or 1M x 16 configurable)
  • Sector protection to prevent accidental or unauthorized modification
  • Fast access times for quick data retrieval
  • Low power consumption for battery-operated devices
  • Common Flash Interface (CFI) for simplified system integration

Benefits

  • Improved system performance with simultaneous operations
  • Extended battery life due to low power consumption
  • Enhanced data security through sector protection
  • Simplified integration and development with CFI compliance
  • Reliable non-volatile storage for critical data and code

Additional Details

The S29AL016D90TAI020E is designed to operate with a single 3.0V power supply for all read, erase, and program operations. The simultaneous Read/Write architecture allows for continuous data access while also enabling updates to the memory, improving system responsiveness. Sector protection features prevent unintended modifications to critical data, enhancing data integrity and reliability. Its fast access times allow for rapid data retrieval, and the low power consumption makes it suitable for portable and energy-efficient applications. Compliant with the Common Flash Interface (CFI) standard, this device facilitates easy integration into a variety of embedded systems, minimizing development time and costs. It is a robust and efficient solution for non-volatile storage needs in demanding embedded environments.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0291 $61.7460
140+ $0.8443 $118.2020
215+ $0.8189 $176.0635
295+ $0.7923 $233.7285
380+ $0.7658 $291.0040
510+ $0.6861 $349.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess