EN
  • EN
  • DE

S29AL008D70TFI010H

Part No S29AL008D70TFI010H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185898-S29AL008D70TFI010H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL008D70TFI010H CAD Model

Description

The S29AL008D70TFI010H is an 8 Mbit (1M x 8) Flash memory device from Spansion, designed for embedded systems requiring non-volatile data storage. This memory chip offers a balance of performance, power efficiency, and reliability, making it suitable for various applications.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Networking Devices
  • Automotive Electronics

Features

  • Density: 8 Mbit (1M x 8)
  • Voltage: 3.0 Volt-only operation
  • Organization: 1M x 8 bits
  • Sector Architecture: Uniform sector architecture for flexible memory management
  • Fast Read Access Time: Ensures quick data retrieval
  • Erase Suspend/Resume: Allows interruption of erase cycles for read operations
  • Program Suspend/Resume: Allows interruption of program cycles for read operations
  • Data Protection: Built-in data protection features
  • Package: Available in TSOP and other packages
  • Temperature Range: Supports industrial temperature ranges

Benefits

  • High Performance: Fast access times enhance system responsiveness
  • Low Power Consumption: Extends battery life in portable devices
  • Reliable Storage: Ensures data integrity and retention
  • Flexibility: Uniform sector architecture allows for efficient memory allocation
  • Cost-Effective: Provides a balance of performance and cost

Additional Details

The S29AL008D70TFI010H is manufactured using advanced CMOS technology for optimal performance and reliability. It supports standard JEDEC commands for programming and erasing, facilitating integration into existing systems. The uniform sector architecture simplifies memory partitioning and management. The device includes sector protection features to prevent accidental overwrites and protect data integrity. With a typical access time of around 70 ns, it's well-suited for applications that require fast data access. It is designed to offer robust performance and reliability in various demanding environments. The device also features a low standby current, contributing to power efficiency in battery-powered applications. It is ideal for embedded systems requiring reliable non-volatile memory with a good balance of performance and power consumption. Its features make it a versatile choice for a range of applications, from industrial control to consumer electronics.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess