The S29AL008D50BFIE13 is an 8 Mbit (1 M x 8-bit) CMOS 5.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It's part of a family of flash memory chips that are designed to offer high performance and reliability for a variety of embedded applications. The device features a parallel interface and is designed for a wide range of embedded applications requiring non-volatile memory for code storage and data logging.
Applications
- Embedded systems
- Industrial control equipment
- Automotive electronics
- Networking devices
- Consumer electronics (e.g., digital cameras, MP3 players)
Features
- High-performance simultaneous Read/Write operations: Allows concurrent read operations while programming or erasing other sections of the memory.
- 5.0 Volt-only operation: Simplifies system power requirements and reduces overall system cost.
- Sector Erase Architecture: Enables flexible memory management with uniform sector sizes.
- Page Mode Operation: Supports fast page programming for improved write performance.
- Automated Write/Erase Algorithms: Simplifies software control and ensures reliable programming and erasing.
- Data Polling and Toggle Bit support: Provides status information during programming and erase cycles.
- Low Power Consumption: Ideal for battery-powered applications.
- Available in various package options: Offers flexibility for different board layouts and space constraints.
- CMOS process technology: Ensures low power consumption and high reliability.
Benefits
- Increased System Performance: Simultaneous Read/Write capability enhances overall system throughput.
- Reduced System Cost: Single voltage operation eliminates the need for multiple voltage supplies.
- Flexible Memory Management: Sector Erase Architecture allows efficient memory allocation.
- Faster Programming: Page Mode Operation reduces programming time.
- Simplified Software Development: Automated algorithms ease software implementation.
- Reliable Data Storage: Ensures data integrity and long-term data retention.
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
Additional Details
The S29AL008D50BFIE13 utilizes a sophisticated memory management scheme to ensure reliable data storage. It features built-in error correction and detection mechanisms to protect against data corruption. The device is available in different temperature grades to suit various operating environments. The parallel interface allows for easy integration with a wide range of microcontrollers and microprocessors. For detailed specifications, refer to the device datasheet.