The S29AL004D70TFI01 is a 4 Mbit (512 K x 8 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory manufactured by Spansion. This device is designed for high-performance, low-power applications requiring fast and reliable non-volatile storage.
Applications
- Embedded systems
- Wireless communication devices
- Handheld devices
- Automotive applications (instrument clusters, infotainment systems)
- Industrial control systems
Features
- Single 3.0 Volt Read and Write Operations: Simplifies system design and reduces power consumption.
- Simultaneous Read/Write Operation: Allows for concurrent read and write operations, improving system performance.
- Page Mode Operation: Enables fast page programming and erasing.
- Sector Erase Architecture: Provides flexible memory management.
- Top or Bottom Boot Block Configurations Available: Offers flexibility in system design.
- Data# Polling and Toggle Bit support: Simplifies end-of-write detection.
- Low Power Consumption: Extends battery life in portable applications.
- Industry-Standard Packaging: Available in various packages for easy integration.
- 70 ns Access Time High-speed data retrieval for demanding applications
Benefits
- Increased System Performance: Simultaneous Read/Write operation and fast access times improve overall system responsiveness.
- Reduced Power Consumption: 3.0 Volt operation and low power modes extend battery life.
- Simplified System Design: Single voltage operation reduces the need for complex power management circuitry.
- Flexible Memory Management: Sector Erase architecture allows for efficient memory utilization.
- High Reliability: Designed for demanding applications requiring long-term data retention.
Technical Specifications
The S29AL004D70TFI01 operates at 3.0 volts and features a 70 ns access time. It is available in various package options. The device supports sector erase and page mode programming. Data retention is guaranteed for a minimum of 20 years.