EN
  • EN
  • DE

S25FL008A0LMFI001

Part No S25FL008A0LMFI001
Manufacturer Spansion
Catalog Flash
Description 8-Megabit CMOS 3.0 Volt Flash Memory with 50 MHz SPI (Serial Peripheral Interface) Bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185793-S25FL008A0LMFI001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL008A0LMFI001 CAD Model

Description

The S25FL008A0LMFI001 is an 8 Mbit (1 MByte) serial Flash memory device from Spansion (now Cypress Semiconductor, then Infineon). It is designed to provide non-volatile storage for code and data in embedded systems, utilizing a Serial Peripheral Interface (SPI) for communication. The LMFI001 likely represents specific packaging, temperature range, and other manufacturing variations.

Applications:

  • Embedded Systems: Stores boot code, application code, and configuration parameters in microcontrollers and embedded processors.
  • Networking Equipment: Stores firmware, configuration settings, and other essential data in routers, switches, and modems.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles to store firmware, user settings, and multimedia data.
  • Industrial Automation: Provides non-volatile storage for program code and data in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Medical Devices: Stores firmware, calibration data, and configuration settings in medical instruments and equipment.

Features:

  • 8 Mbit (1 MByte) Capacity: Offers 8 Mbit of storage space for code and data.
  • Serial Peripheral Interface (SPI): Employs a standard SPI interface for simple and efficient communication with microcontrollers and other host devices.
  • Single Voltage Supply: Operates from a single power supply voltage, simplifying system design and reducing component count.
  • High Performance: Delivers fast read and write speeds for quick access to stored data.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Sector Protection: Provides sector protection features to prevent accidental or unauthorized modification of critical data.

Benefits:

  • Reliable Non-Volatile Storage: Offers dependable non-volatile storage for code and data.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and digital systems.
  • Improved System Performance: Fast read and write speeds enhance overall system performance.
  • Energy Efficiency: Low power consumption helps extend battery life and reduce overall power requirements.
  • Data Security: Sector protection features safeguard against data corruption and unauthorized access.

Additional Details:

The S25FL008A0LMFI001 typically supports standard SPI modes such as SPI mode 0 and 3. Key specifications include operating voltage ranges (e.g., 2.7V to 3.6V), operating temperature ranges (e.g., -40°C to +85°C), and package types (e.g., SOIC, TSSOP). This device is designed for long-term data retention and high endurance, capable of withstanding a large number of program/erase cycles. It's commonly used in applications requiring reliable non-volatile memory, easy integration, and low power consumption.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess