The 8LT219B35AC is a circular connector housing manufactured by Souriau-Sunbank by Eaton. It is designed to provide a robust and reliable connection in harsh environments. This housing is part of the 8LT series, known for its high performance and durability.
Applications
- Aerospace applications
- Military applications
- Industrial automation
- Transportation systems
- Oil and gas exploration
Features
- Shell Size: 19
- Shell Material: Aluminum Alloy
- Shell Plating: Cadmium over Nickel
- Contact Type: Accepts size 22D contacts (not included)
- Coupling: Threaded
- Operating Temperature: -65°C to +175°C
- RoHS Compliant
Benefits
- Provides a secure and reliable connection
- Withstands harsh environmental conditions
- Offers excellent EMI/RFI shielding
- Ensures long-term performance and durability
- Reduces downtime and maintenance costs
Additional Details
The 8LT219B35AC connector housing is designed to accept size 22D contacts, which must be purchased separately. The cadmium over nickel plating provides excellent corrosion resistance and EMI/RFI shielding. This connector is ideal for applications requiring a high-performance, rugged, and reliable interconnect solution. Its threaded coupling mechanism ensures a secure connection, even in demanding environments. This connector housing meets stringent industry standards for performance and reliability.