EN
  • EN
  • DE

82913606A

Part No 82913606A
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 10AWG CRIMP SLVR / Socket Contact 10 AWG Size 8 Crimp Silver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Mfr Souriau-Sunbank by Eaton
Series Trim Trio® 8291
Package Bulk
Type Power, Machined
Contact Type Socket
Contact Size 8
Wire Gauge or Range - AWG 10 AWG
Wire Gauge or Range - mm2 6.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number 829136
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1345651-82913606A
Ultra Librarian 3D Model Ultra Librarian 82913606A CAD Model

Description

The Trim Trio® 8291 series power machined circular connector contact is a socket type connector made of copper alloy material with a silver contact finish that has a thickness of 78.7µin (2.00µm) and manufactured by TE Connectivity.

  • Wire Gauge Range: 10 AWG or 6.0mm² in mm2
  • Contact Termination: Crimped
  • Package: Bulk
  • Standard Package: 100
  • Application: Automotive, communication, and industrial systems

You May Also Be Interested in

Amphenol Sine Systems Corp
CONTACT SOCKET 18-22AWG CRIMP / Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Lowest to $0.4856
Amphenol Industrial Operations
CONTACT PIN 18-20AWG CRIMP SLVR / Pin Contact 18-20 AWG Size 16 Crimp Silver
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Silver
Lowest to $0.1644
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Gold
Need more? Email Us
TE Connectivity
CONTACT PIN 22-26AWG CRIMP GOLD
Lowest to $2.3284
TE Connectivity
CONTACT SOCKET 22-26AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
Contact PIN 8 Size Crimp ST Cable Mount / CONTACT PIN 8-10AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN COAX SZ 8 CRIMP / Coax Pin, Socket Center Contact Size 8 Crimp Gold
Need more? Email Us
TE Connectivity
CONTACT PIN 24AWG CRIMP / Pin Contact 24 AWG Size Crimp AuCoNiP
Lowest to $1.9165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess