EN
  • EN
  • DE

82913604A

Part No 82913604A
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 12AWG CRIMP SLVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Socket
Contact Size 8
Wire Gauge or Range - AWG 12 AWG
Wire Gauge or Range - mm2 4.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630542-82913604A
Ultra Librarian 3D Model Ultra Librarian 82913604A CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $1.0426
Amphenol Aerospace Operations
Contact PIN 8 Size Crimp ST Cable Mount / CONTACT PIN 8-10AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-26AWG CRIMP
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT PIN 20-22AWG CRIMP GOLD
Lowest to $0.1689
TE Connectivity
CONTACT PIN 24AWG CRIMP / Pin Contact 24 AWG Size Crimp AuCoNiP
Lowest to $1.9165
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Silver
Lowest to $0.1644
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
ITT Cannon, LLC
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $14.1557
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess