EN
  • EN
  • DE

UTS6JC103P

Part No UTS6JC103P
Manufacturer Souriau Connection Technology
Catalog Circular Connectors - Housings
Description CONN PLUG HSG MALE 3POS INLINE / Conn CPC PIN 3 POS Crimp ST Cable Mount 3 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Souriau
Series Trim Trio UTS
Packaging Bulk
Connector Type Plug Housing
Type For Male Pins
Number of Positions 3 (2 + PE)
Shell Size - Insert 10-3
Contact Type Crimp
Contact Size 16
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Thermoplastic
Housing Color Black
Ingress Protection IP68/69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 V-0
Features Backshell, Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Coupling Nut Diameter 1.031" (26.19mm)
Coupling Nut Material, Plating Thermoplastic
Contact Shape Circular
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 798935-UTS6JC103P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name UTS
Introduction Date June 09, 2006
ECCN EAR99
Country of Origin France
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian UTS6JC103P CAD Model

Description

The Souriau electronic component is part of the Trim Trio UTS series.

  • Win Source Part Number: 798935-UTS6JC103P
  • Connector Type: Plug Housing
  • Pins: Male
  • Positions: 3 (2 + PE)
  • Contact Size: 16
  • Features: Backshell, Coupling Nut
  • Contact Type: Crimp
  • Shielding: Unshielded
  • Ingress Protection: IP68/69K
  • Material: Thermoplastic
  • Housing Color: Black
  • Operating Temperature: -40°C ~ 105°C
  • Package Quantity: 25

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4199 $61.2597
7+ $16.7548 $117.2836
11+ $16.2312 $178.5432
15+ $15.7077 $235.6155
20+ $15.1840 $303.6800
26+ $13.6133 $353.9458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess