The SPS-43-48H-HP-CDE is a type of optical transceiver manufactured by Source Photonics, Inc. It is designed for high-speed data communication over optical fiber, typically used in data centers, telecommunications, and other networking applications. This transceiver likely conforms to a specific industry standard, such as QSFP or SFP+, indicating its form factor and data rate capabilities.
Applications:
- Data centers
- Telecommunications networks
- Ethernet switches and routers
- High-performance computing (HPC)
- Storage area networks (SAN)
Features:
- High data rate (likely 40Gbps or 100Gbps depending on the standard)
- Low power consumption
- Hot-pluggable
- Digital Diagnostic Monitoring (DDM)
- Compliant with industry standards (e.g., QSFP+, SFP+)
Benefits:
- Increased network bandwidth
- Reduced power consumption in data centers
- Easy installation and maintenance
- Real-time monitoring of transceiver performance
- Interoperability with other network equipment
Technical Specifications: Without the specific datasheet, it's difficult to provide exact specifications. However, typical specifications for a similar transceiver would include a data rate of 40Gbps or 100Gbps, a wavelength of 850nm or 1310nm depending on the application, and a maximum reach of 100m to 10km depending on the fiber type. Refer to the Source Photonics datasheet for precise specifications, including power consumption, operating temperature range, and optical power budget.