EN
  • EN
  • DE

CXD3172R

Part No CXD3172R
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053925-CXD3172R
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXD3172R CAD Model

Description

The CXD3172R is an integrated circuit manufactured by Sony. As an OEM (Original Equipment Manufacturer) component, it is designed for integration into Sony's own products or those manufactured by its partners. Publicly available information on this specific part is limited, but its classification indicates its use within various Sony electronic systems.

Given its role as an OEM part, the CXD3172R is likely to be used in the following applications:

  • Consumer Electronics Devices: Such as TVs, Blu-ray players, and audio systems produced by Sony.
  • Professional Broadcasting Equipment: Possibly utilized in Sony's professional video and audio recording and broadcasting equipment.
  • Industrial Electronics Applications: Integrated into various industrial electronic systems where Sony components are used.

Features

Due to the lack of publicly accessible details, the exact features of the CXD3172R are not readily known. However, based on similar Sony components and its potential uses, some plausible features may include:

  • Signal Processing Capabilities: The IC could be involved in processing audio, video, or control signals within a system.
  • Data Encoding/Decoding: It might be responsible for encoding or decoding different data formats.
  • System Control Functions: The component may function as a controller within a larger electronic system.
  • Interface Management: The IC might handle communication and data transfer between different components.

Benefits

The benefits of using the CXD3172R in Sony products may include:

  • Optimized Integration: Designed for seamless integration with other Sony components.
  • Reliability: Manufactured according to Sony's quality standards.
  • Application-Specific Performance: Engineered to meet the specific performance requirements of its application.
  • Contribution to System Functionality: Provides a specific and necessary function within a larger system.

Detailed technical specifications, application notes, and compatibility information would typically be available within Sony's internal documentation or from authorized distributors.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess