EN
  • EN
  • DE

CXB1828

Part No CXB1828
Manufacturer Sony
Catalog LED Lighting - COBs, Engines, Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Lighting - COBs,Engines,Modules
Manufacturer Sony
Win Source Part Number 246800-CXB1828
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXB1828 CAD Model

Description

The CXB1828 is a versatile electronic component ideal for various electronic circuits and applications. It offers robust performance suitable for high-reliability environments. Designed by a leading manufacturer in semiconductor technology, it ensures optimal efficiency and performance for your electronic projects.

Features and Benefits:

  • High efficiency and reliability
  • Compact design for easy integration
  • Wide operational temperature range
  • Low power consumption

Applications and Projects:

  • Consumer electronics
  • Telecommunication devices
  • Industrial automation systems
  • Embedded systems development

Choosing the CXB1828 means opting for a component that delivers superior performance and durability, making it a preferred choice for professionals and hobbyists alike.

You May Also Be Interested in

Adafruit Industries LLC
LED COB WM WHT LNR STRP 3000K
Need more? Email Us
Cree Inc.
LED MOD XLAMP WM WHT RND 3500K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Citizen
LED COB CLU028 NEUT WHT SQ 4000K
Need more? Email Us
Lumileds
LED MOD LUXEON K WH STARBRD
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP NEUT WHT SQ 4000K
Need more? Email Us
Luminus Devices Inc.
LED MOD PT-39 RED RECT
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR STRP 6500K 5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess