EN
  • EN
  • DE

SN8P2711ASG

Part No SN8P2711ASG
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336076-SN8P2711ASG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8P2711ASG CAD Model

Description

The SN8P2711ASG is an 8-bit microcontroller manufactured by SONiX. It is designed for a wide range of applications, particularly in consumer electronics and industrial control systems. This microcontroller is known for its low power consumption and versatile peripheral set, making it suitable for battery-powered devices and applications requiring efficient processing.

Applications

  • Remote controls
  • Small household appliances
  • Electronic toys
  • Security systems
  • Industrial control panels

Features

  • 8-bit CPU
  • On-chip Flash memory for program storage
  • SRAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timers and counters for timing control and event counting
  • PWM outputs for motor control and dimming applications
  • A/D converter for analog signal processing
  • Low-voltage reset (LVR) function
  • Watchdog timer (WDT) to prevent program malfunction
  • Low power consumption modes for extended battery life

Benefits

  • Cost-effective: Offers a balance of performance and price.
  • Versatile: Can be used in a wide variety of applications due to its diverse features.
  • Energy efficient: Designed for low power consumption, extending battery life in portable devices.
  • Reliable: Includes features like LVR and WDT to ensure stable operation.
  • Easy to program: Supported by SONiX's development tools and resources.

The SN8P2711ASG microcontroller is built around a high-performance 8-bit CPU core. The program memory is Flash, which allows for easy reprogramming and updates. The data memory is SRAM, providing fast access to data. The microcontroller includes a range of peripherals, including timers, PWM outputs, and an A/D converter. These peripherals allow the microcontroller to interface with a wide variety of external devices. The SN8P2711ASG also includes a low-voltage reset (LVR) function and a watchdog timer (WDT). The LVR function ensures that the microcontroller starts up correctly after a power failure. The WDT prevents the microcontroller from getting stuck in an infinite loop. The SN8P2711ASG is available in a variety of packages, including DIP, SOP, and QFN.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess