EN
  • EN
  • DE

845H-2C-C-12VDC

Part No 845H-2C-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005601-845H-2C-C-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 845H-2C-C-12VDC CAD Model

Description

The 845H-2C-C-12VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for a wide range of applications where reliable switching is required. Its compact size and robust construction make it suitable for use in various industrial, commercial, and consumer electronic devices.

Applications

  • Home appliances: Used in washing machines, refrigerators, and microwave ovens for controlling power circuits.
  • HVAC systems: Employed in air conditioners and heating systems to switch compressors, fans, and other components.
  • Industrial control equipment: Integrated into programmable logic controllers (PLCs) and other automation systems for controlling machinery and processes.
  • Power supplies: Used in power supplies to switch between different voltage levels or to control the output power.
  • Automotive applications: Utilized in automotive electronics for controlling lights, motors, and other electrical devices.

Features

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High switching capacity: Capable of switching significant current and voltage loads.
  • 12VDC coil voltage: Operates with a standard 12VDC coil voltage, making it compatible with a wide range of power sources.
  • Two Form C (DPDT) contact configuration: Provides two sets of independent contacts for versatile switching options.
  • Sealed construction: Protects the relay from dust, moisture, and other environmental contaminants.
  • RoHS compliant: Meets the requirements of the RoHS directive, ensuring it is free from hazardous substances.

Benefits

  • Reliable switching performance: Ensures consistent and dependable operation in demanding applications.
  • Long lifespan: Designed for extended use with high electrical and mechanical endurance.
  • Easy integration: Simple PCB mounting and standard coil voltage simplify integration into existing circuits.
  • Versatile applications: Suitable for a wide range of applications due to its compact size, high switching capacity, and multiple contact configurations.
  • Cost-effective: Provides a balance of performance and value, making it an economical choice for many applications.

Specifications

The 845H-2C-C-12VDC relay typically features a contact rating of 10A at 250VAC or 30VDC. The coil resistance is approximately 400 ohms, and the operate time is typically around 8ms. The insulation resistance is greater than 100 M ohms. Dielectric strength between coil and contacts is 2000VAC, and between open contacts is 1000VAC. The operating temperature range is from -40°C to +85°C.

You May Also Be Interested in

Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Samsung
Need more? Email Us
Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess