The 812H-1A-C-5VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for a wide range of applications where reliable switching and compact size are crucial.
Applications:
- Home appliances: Used in washing machines, refrigerators, and air conditioners for switching power to various components.
- Industrial control systems: Employed in programmable logic controllers (PLCs), motor control circuits, and process automation equipment.
- Automotive electronics: Found in vehicle lighting systems, power door locks, and other automotive control circuits.
- Power supplies: Used for switching power in uninterruptible power supplies (UPS) and other power conversion devices.
- Office automation equipment: Used in printers, copiers, and fax machines for controlling various functions.
Features:
- Miniature size for high-density PCB mounting.
- Single pole single throw (SPST) contact configuration.
- 5VDC coil voltage.
- High switching capacity.
- Long life expectancy.
Benefits:
- Space-saving design allows for compact product designs.
- Reliable switching performance ensures consistent operation.
- Low coil power consumption contributes to energy efficiency.
- Long lifespan reduces the need for frequent replacements.
- Versatile application across various industries.
Specifications:
The 812H-1A-C-5VDC relay has a coil voltage of 5VDC. It is a SPST (single pole, single throw) relay. The contact rating is typically 10A at 250VAC or 10A at 30VDC. The coil resistance is around 125 ohms. The operating temperature range is -40°C to +85°C. It is also RoHS compliant.