EN
  • EN
  • DE

812H-1A-C-36VDC

Part No 812H-1A-C-36VDC
Manufacturer Song Chuan Precision Company
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203676-812H-1A-C-36VDC
Categories Custom Parts
Manufacturer Song Chuan Precision Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 812H-1A-C-36VDC CAD Model

Description

The 812H-1A-C-36VDC is a miniature PCB mount relay manufactured by Song Chuan Precision Company. This relay is designed for a variety of applications requiring reliable switching with a relatively small footprint. It is commonly used in automation systems, industrial control, and consumer electronics.

Applications:

  • Industrial Control Systems: Used for switching various loads in industrial environments.
  • Automation Equipment: Integral component in automating processes and machinery.
  • Consumer Electronics: Found in appliances and other electronic devices requiring relay functionality.
  • Telecommunications Equipment: Can be used in telecommunication switching applications.
  • Power Supplies: Used in power supply circuits for switching power.

Features:

  • Miniature Size: Compact design for space-saving on PCBs.
  • 36VDC Coil Voltage: Operates with a 36VDC coil voltage.
  • SPDT Contact Form: Single Pole Double Throw contact configuration.
  • PCB Mounting: Designed for direct mounting on printed circuit boards.
  • High Switching Capacity: Capable of switching moderate current and voltage levels.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space-Saving Design: Its small size allows for higher density PCB layouts.
  • Easy Integration: Simple PCB mounting facilitates easy integration into various electronic circuits.
  • Long Lifespan: Designed for extended operational life, reducing maintenance requirements.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The 812H-1A-C-36VDC relay features a Single Pole Double Throw (SPDT) contact configuration, allowing it to switch between two different circuits. The coil voltage is 36VDC, which is important to consider when designing the control circuitry. This relay is commonly used in applications where a low-current signal needs to control a higher-current circuit. The compact size and PCB mounting make it easy to integrate into various electronic devices and systems. Song Chuan relays are known for their reliability and durability, making them a suitable choice for demanding applications. It's crucial to consult the datasheet for precise specifications such as contact ratings, insulation resistance, and operating temperature range for optimal performance and safety.

You May Also Be Interested in

Amd
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Rochester Electronics
Need more? Email Us
MISCO
Need more? Email Us
Mitsubishi
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess