EN
  • EN
  • DE

SSD1773Z

Part No SSD1773Z
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340829-SSD1773Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSD1773Z CAD Model

Description

The SSD1773Z is a single-chip CMOS LCD driver designed by Solomon Systech, featuring an integrated oscillator, voltage generator, and bias circuit. It's tailored for driving monochrome LCD panels with a resolution of up to 102 segments and 65 commons. This driver is commonly used in applications requiring compact and low-power displays.

Applications:

  • Smartwatches
  • Fitness trackers
  • Portable medical devices
  • Handheld gaming consoles
  • Simple feature phones

Features:

  • Display Resolution: Supports up to 102 segments x 65 commons.
  • Integrated Oscillator: Requires no external clock signal.
  • Built-in Voltage Generator: Generates LCD driving voltages internally.
  • Internal Bias Circuit: Provides optimal LCD contrast.
  • CMOS Technology: Ensures low power operation.
  • Serial Communication: Uses SPI or I2C for communication with a host controller.
  • On-Chip Display RAM: Stores display data internally.

Benefits:

  • Simplified Design: Integrated components reduce the number of external parts needed.
  • Low Power Consumption: Ideal for battery-operated devices.
  • Easy to Interface: Serial interface simplifies integration with microcontrollers.
  • Cost-Effective: High integration leads to lower system costs.
  • Compact Size: Suitable for small form factor devices.

Additional Details:

The SSD1773Z utilizes a serial interface (SPI/I2C) for efficient data transfer from a host microcontroller. Its internal display RAM stores the bitmapped image data for the LCD. The driver incorporates power-saving features to minimize energy consumption during idle periods. Refer to the datasheet for detailed electrical specifications, timing diagrams, and register configurations. The chip also allows for software contrast adjustment.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess