EN
  • EN
  • DE

SSDPE2KX020T810

Part No SSDPE2KX020T810
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 2TB SSD 2.5" U.2 DC-P4510 NVMe 10Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439189-SSDPE2KX020T810
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPE2KX020T810 CAD Model

Description

The Solidigm/Intel SSDPE2KX020T810 is a bulk pack offering of the DC-P4510 series solid-state drives, designed for use in data centers and enterprise storage systems. Each pack contains ten 2TB SSDs in a 2.5" U.2 form factor, leveraging PCIe NVMe technology for superior performance. The DC-P4510 series is engineered to deliver high-speed data transfer, low latency, and increased efficiency, meeting the needs of high-demand applications such as cloud computing, virtualization, and online transaction processing. The bulk packaging provides a cost-effective solution for large-scale deployments, ensuring uniformity and reliability across storage infrastructure, making it ideal for businesses looking to expand their data storage capabilities with trusted and high-performing SSDs.

You May Also Be Interested in

Samsung
12.8TB SSD 2.5" U.2 PM1725b PCIe/DPx2
Need more? Email Us
Toshiba Semiconductor and Storage
12.8TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
3.84TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Western Digital
240GB SSD 2.5" SATA Ultrastar SA210 6Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9100 PRO PCIe NVMe
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess