Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445640-SSDMCEAC060B3A
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMCEAC060B3A CAD Model

Description

The SSDMCEAC060B3A is a high-performance Solid State Disk (SSD) manufactured by Solidigm/Intel Bulk specifically designed for use in mSATA interfaces, offering a compact form factor ideal for slim and portable devices. With a storage capacity of 60GB, this SSD is perfectly suited for users looking to enhance their system's speed without compromising on space. It operates on a 6Gb/s interface, leveraging the 25nm Multi-Level Cell (MLC) technology to provide fast read and write speeds, making it an excellent choice for operating systems, applications, and general data storage. The SSDMCEAC060B3A is engineered for reliability and durability, ensuring that data is safe even in rigorous computing environments. Its low power consumption translates to longer battery life in laptops and mobile devices, making it an efficient solution for on-the-go computing.

You May Also Be Interested in

Silicon Motion, Inc.
Solid State Drive (SSD) FLASH - NAND (SLC) 20GB NVMe BGA
Need more? Email Us
ECAD model for SM689GXC AESS
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTFDCBA0SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTKDWBA0SSA0
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK256MBD-1AK12ITYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTKDCB00SSA0
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTFDCB00SSA0
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
ECAD model for MTFDHBK256TDP-1AT12AIYY
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
ECAD model for MTFDDAK128MBD-1AK12ITYY

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention