EN
  • EN
  • DE

CSSD-N480GBGTXB-BK

Part No CSSD-N480GBGTXB-BK
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 480GB SSD 520 SATA 6Gb/s (SF-2281)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445955-CSSD-N480GBGTXB-BK
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian CSSD-N480GBGTXB-BK CAD Model

Description

The CSSD-N480GBGTXB-BK is a 480GB solid-state drive from Solidigm/Intel Retail, offering high-speed storage solutions. Utilizing the SATA 6Gb/s interface and powered by the SF-2281 controller, this SSD delivers excellent read and write speeds, significantly improving boot times, application loading, and overall system responsiveness. The 480GB capacity provides substantial space for operating systems, software applications, and multimedia files, making it an ideal upgrade for users looking to boost their computer’s performance. Its compatibility with both desktop and laptop computers, combined with easy installation, makes it a versatile and attractive option for a wide range of users, from casual to professional.

You May Also Be Interested in

Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9100 PRO PCIe NVMe
Need more? Email Us
Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us
Micron Technology Inc.
11TB SSD 2.5" U.2 9200 ECO NVMe
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Solidigm
600GB SSD 2.5" SATA DC S3500 7mm 6Gb/s MLC 20nm
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess