EN
  • EN
  • DE

SKN70/16

Part No SKN70/16
Manufacturer Solid State Inc.
Catalog TVS - Thyristors
Description 70A 1600V DO-5 M8 ANODE TO CASE / SCR Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Solid State Inc.
Series *
Package Bulk
Product Status Obsolete
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337676-SKN70/16
Ultra Librarian 3D Model Ultra Librarian SKN70/16 CAD Model

Description

The SKN70/16 is a standard recovery rectifier diode manufactured by Solid State Inc. It is designed for general purpose rectification in power supplies and various electronic circuits. Characterized by its robust design and reliable performance, it is commonly used in applications requiring moderate current and voltage handling capabilities.

Applications

  • Power supplies
  • Battery chargers
  • General rectification circuits
  • Freewheeling diodes
  • Motor control circuits

Features

  • Standard recovery time: Offers good performance for general rectification purposes.
  • High surge current capability: Withstands transient current surges, enhancing reliability.
  • Low forward voltage drop: Minimizes power losses and improves efficiency.
  • High reliability: Ensures consistent performance over a long lifespan.
  • Robust package: Provides mechanical strength and thermal dissipation.

Benefits

  • Efficient rectification: Converts AC to DC power with minimal losses.
  • Reliable performance: Withstands voltage and current stresses, ensuring stable operation.
  • Extended lifespan: High reliability reduces the need for replacements, lowering maintenance costs.
  • Easy integration: Standard package simplifies installation in electronic circuits.
  • Versatile application: Suitable for various rectification needs in different electronic devices.

Additional Details

The SKN70/16 diode typically has a voltage rating of 1600V and a forward current rating of 70A. It is housed in a standard package that facilitates efficient heat dissipation. Consult the Solid State Inc. datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess