Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Solid State Inc.
Series -
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1600 V
Current - Average Rectified (Io) 70A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 70 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 1600 V
Capacitance @ Vr, F -
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10 pcs
Win Source Part Number 1381039-70HFR160
Ultra Librarian 3D Model Ultra Librarian 70HFR160 CAD Model

Description

The 1381039-70HFR160 is a single rectifier diode from Solid State Inc. It is a standard recovery diode with a speed of >500ns and a current rating of 70A. The maximum voltage it can handle is 1600V. The 1381039-70HFR160 has a voltage drop of 1.3V at 70A and a reverse leakage current of 200μA at 1600V. It operates in a temperature range of -65°C to 150°C, making it suitable for various applications. This diode is a stud mount component that belongs to the DO-203AB, DO-5, Stud package/case. It is manufactured by Solid State Inc., a reputable company known for their high-quality semiconductor products.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention