EN
  • EN
  • DE

16F40

Part No 16F40
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 16A DO4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307468-16F40
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Mfr Solid State Inc.
Packaging Bulk
Part Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 16 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Ultra Librarian 3D Model Ultra Librarian 16F40 CAD Model

Description

  • High surge current capability
  • Stud cathode and stud anode version
  • Wide current range
  • Types up to 1200 V VRRM 
  • Designed and qualified for industrial and consumer level

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess