EN
  • EN
  • DE

STD616A-1

Part No STD616A-1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description HIGH VOLTAGE NPN POWER TRANSISTOR / Trans GP BJT NPN 450V 1.6A 20000mW 3-Pin(3+Tab) IPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345169-STD616A-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD616A-1
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STD616A-1 CAD Model

Description

Introducing the STD616A-1 Power Schottky Rectifier

The STD616A-1 is a high-efficiency, surface-mount power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is tailored for applications requiring a balance of low forward voltage drop and high surge current capability, making it an ideal choice for switch-mode power supplies, high-frequency converters, and power management functions.

Key Features of STD616A-1

  • Low Forward Voltage Drop: The device is engineered to provide a low forward voltage drop, which significantly reduces power losses and enhances overall efficiency.
  • High Surge Current Capability: With its robust construction, the STD616A-1 is capable of withstanding high surge currents, offering improved reliability in demanding applications.
  • High Junction Temperature: The high maximum operating junction temperature allows for better thermal performance and stability across a wide range of operating conditions.
  • Surface-Mount Package: The device comes in a compact DPAK (TO-252) surface-mount package, ensuring ease of integration into various circuit designs and saving valuable board space.

Applications

The STD616A-1 is versatile and can be used in a variety of electronic applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Power management systems
  • Reverse battery protection circuits

Reliability and Performance

STMicroelectronics is committed to delivering products that meet the highest standards of quality and performance. The STD616A-1 is no exception, offering exceptional reliability in a range of operating environments. Its construction is optimized for minimal leakage current and maximum electrical robustness, ensuring a long operational lifespan.

Environmental Compliance

Aligned with STMicroelectronics' dedication to environmental stewardship, the STD616A-1 is compliant with RoHS and REACH regulations, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether you are designing power supply units, integrating power management systems, or looking for a reliable Schottky rectifier for high-frequency applications, the STD616A-1 from STMicroelectronics offers a solution that combines efficiency, reliability, and compactness to meet your needs.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
725+ $0.2402 $174.1450
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess