EN
  • EN
  • DE

USX2010-NU-02

Part No USX2010-NU-02
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841871-USX2010-NU-02
Ultra Librarian 3D Model Ultra Librarian USX2010-NU-02 CAD Model

Description

The USX2010-NU-02 is a USB hub controller manufactured by SMSC Corporation (Standard Microsystems Corporation, now Microchip Technology). It's designed to expand the number of available USB ports in a system. USB hub controllers are essential components in devices requiring multiple USB connections, allowing various peripherals to be connected and operate simultaneously.

Applications

  • Desktop computers
  • Laptop computers
  • Docking stations
  • USB hubs
  • Embedded systems requiring multiple USB ports

Features

  • USB 2.0 compliant.
  • Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.
  • Integrated USB transceiver.
  • Multiple downstream ports (likely 4 based on typical hub configurations).
  • Over-current protection for each downstream port.
  • Self-powered and bus-powered operation support.

Benefits

  • Expands the number of USB ports available in a system.
  • Allows for simultaneous connection and operation of multiple USB devices.
  • Provides over-current protection to prevent damage to the hub and connected devices.
  • Simplifies connectivity by consolidating multiple USB connections into a single hub.
  • Offers flexibility in power management with support for both self-powered and bus-powered modes.

Additional Details

The USX2010-NU-02 typically comes in a QFP or similar surface-mount package. It requires external components such as crystal oscillators and passive components for proper operation. The specific number of downstream ports and power management features can be confirmed by reviewing the datasheet from Microchip Technology (formerly SMSC). Proper implementation of this hub controller requires careful consideration of USB specifications and power distribution requirements.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess