EN
  • EN
  • DE

MEC1619L-AJZP

Part No MEC1619L-AJZP
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830751-MEC1619L-AJZP
Ultra Librarian 3D Model Ultra Librarian MEC1619L-AJZP CAD Model

Description

The MEC1619L-AJZP is a highly integrated embedded controller (EC) from SMSC (now Microchip Technology), designed for use in mobile and embedded platforms. These controllers are critical for managing system-level functions such as power management, keyboard and touchpad control, fan control, and system monitoring. The MEC1619L-AJZP offers a comprehensive solution to optimize system performance and power efficiency.

Applications:

  • Notebook Computers: Core component for power management and peripheral control.
  • Tablet Computers: Manages essential system functions in a compact form factor.
  • Embedded Systems: Provides a robust control solution for various embedded applications.
  • Industrial PCs: Supports system monitoring and control in industrial environments.
  • Point of Sale (POS) Systems: Manages power and peripheral devices.

Features:

  • Embedded Controller: Manages critical system-level functions.
  • Power Management: Optimizes power consumption and extends battery life.
  • Keyboard and Touchpad Interface: Provides seamless interface with input devices.
  • Fan Control: Regulates system cooling to prevent overheating.
  • System Monitoring: Monitors voltage, temperature, and other critical parameters.

Benefits:

  • Reduced Power Consumption: Optimizes power usage for extended battery life.
  • Enhanced System Reliability: Provides stable and reliable system operation.
  • Simplified System Design: Integrates multiple functions into a single chip.
  • Improved Thermal Management: Regulates fan speed to prevent overheating.
  • Enhanced User Experience: Provides seamless keyboard and touchpad functionality.

The MEC1619L-AJZP typically interfaces with the host system via LPC (Low Pin Count) or eSPI (Enhanced Serial Peripheral Interface). It includes a variety of peripherals, such as PWM (Pulse Width Modulation) controllers for precise fan speed control, ADC (Analog-to-Digital Converter) for monitoring system parameters, and GPIO (General Purpose Input/Output) pins for flexible system configuration. Detailed specifications can be found in the manufacturer's datasheet, including register maps, power consumption details, and operating conditions. This embedded controller is a vital component for ensuring efficient and reliable operation in various mobile and embedded systems.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 837 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess