EN
  • EN
  • DE

VS4234-009T(DC100V)

Part No VS4234-009T(DC100V)
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc VS4 (class 3) Sol 4/5 Port Valve Dbl W/o B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029047-VS4234-009T(DC100V)
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS4234-009T(DC100V) CAD Model

Description

The VS4234-009T(DC100V) is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode provides a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications:

  • Protection of I/O interfaces in communication equipment.
  • Protection of microcontrollers and memory ICs.
  • Surge protection in power supplies.
  • Protection against ESD in portable devices.
  • Automotive electronics protection.
  • Industrial control systems.

Features:

  • High Surge Capability: Capable of withstanding high transient currents.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge.
  • Unidirectional Configuration: Provides protection against positive voltage transients.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects against voltage transients, preventing component failures.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related damage.
  • Improved Product Lifespan: Extends the life of electronic devices.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective Protection: Provides a low-cost solution for surge protection.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection.

Additional Details:

The VS4234-009T(DC100V) TVS diode has a standoff voltage of 100V and a peak pulse power dissipation rating suitable for various protection needs. Its small package size makes it ideal for space-constrained applications. The device's fast response time ensures that it can effectively clamp transient voltages before they can damage sensitive components. The low clamping voltage characteristic minimizes the stress on protected devices, further enhancing their reliability. The diode is commonly used to protect data lines, power lines, and other sensitive circuitry in electronic systems. Proper grounding and layout techniques are essential to maximize the effectiveness of the TVS diode in mitigating surge events.

You May Also Be Interested in

Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess