EN
  • EN
  • DE

NCDY2S25H-2000B-F7P

Part No NCDY2S25H-2000B-F7P
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Smc NCY2S Guided Cylinder Cyl, Rodless, S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036143-NCDY2S25H-2000B-F7P
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCDY2S25H-2000B-F7P CAD Model

Description

The NCDY2S25H-2000B-F7P is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for various power management and protection applications.

Applications

  • Switching power supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Solar Power Systems

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • High reliability
  • RoHS compliant
  • Low leakage current
  • Operating Temperature: -65°C to +175°C
  • Repetitive Peak Reverse Voltage: 25V
  • Average Forward Current: 20A

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power loss, resulting in increased efficiency in power supply applications.
  • Enhanced Reliability: The high surge current capability protects against transient voltage spikes, improving the overall reliability of the system.
  • Fast Switching: Allows for higher switching frequencies, reducing the size and cost of passive components.
  • Compact Design: Can be used in space-constrained applications due to its efficient design.
  • Reduced Heat Dissipation: Minimizes heat generation, ensuring stable performance and extending the lifespan of the diode.

Technical Specifications

The NCDY2S25H-2000B-F7P diode has the following specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 25 V
  • Average Forward Current (IF(AV)): 20 A
  • Peak Forward Surge Current (IFSM): High (Consult Datasheet for specific Value)
  • Forward Voltage (VF): Low (Consult Datasheet for specific Value)
  • Reverse Leakage Current (IR): Low (Consult Datasheet for specific Value)
  • Operating Temperature Range: -65°C to +175°C
  • Package: TO-252

This Schottky Barrier Rectifier is often employed in applications where both high efficiency and fast switching are required, offering a dependable solution for modern electronic designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess