EN
  • EN
  • DE

LCDA05

Part No LCDA05
Manufacturer SMC Diode Solutions
Catalog TVS - Diodes
Description Low Capacitance TVS Diode Array For High-Speed Data Interfaces  | TVS DIODE 5V 9.8V 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff 5V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 9.8V
Current - Peak Pulse (10/1000μs) 1A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 5pF at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195701-LCDA05
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LCDA05 CAD Model

Description

The SMC Diode Solutions 1195701-LCDA05 is a Zener type product with bidirectional channels.

  • Channels: Bidirectional
  • Power - Peak Pulse: 300W
  • Current - Peak Pulse (10/1000μs): 1A (8/20μs)
  • Application: Circuit Protection
  • Supplier Device Package: 8-SO
  • Temperature Range: -55°C ~ 125°C
  • Manufacturer Homepage: www.semtech.com
  • Manufacturer Package: 8-SOIC
  • Supply and Demand: Limited
  • Application Field: Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, and Industrial
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Voltage - Reverse Standoff: 5V (Maximum)
  • Voltage - Breakdown (Minimum): 6V
  • Voltage - Clamping (Maximum) @ Ipp: 9.8V
  • Capacitance @ Frequency: 5pF @ 1MHz

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2450 $50.2250
500+ $0.2010 $100.5000
775+ $0.1947 $150.8925
1,065+ $0.1884 $200.6460
1,375+ $0.1822 $250.5250
1,840+ $0.1633 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess