EN
  • EN
  • DE

1N4006G

Part No 1N4006G
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description Rectifiers(Rugged glass package, using a high temperature alloyed construction) | DIODE GEN PURP 800V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tape and Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 800V
Capacitance at Vr, F 8pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121712-1N4006G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4006G CAD Model

Description

The 1N4006G is a general-purpose rectifier diode manufactured by SMC Diode Solutions. It is designed for use in a wide range of AC to DC power supplies, inverters, converters, and general applications requiring rectification. This diode is known for its reliability and robust performance.

Applications:

  • AC to DC power supplies
  • Freewheeling diode applications
  • Inverters
  • Converters
  • General-purpose rectification

Features:

  • Repetitive Peak Reverse Voltage: 800V
  • Forward Current: 1A
  • Forward Voltage Drop: 1.0V (maximum) at 1A
  • Reverse Leakage Current: 5μA (maximum) at 800V
  • Operating Temperature Range: -65°C to +150°C
  • Package: DO-204AL (DO-41)
  • Glass passivated junction

Benefits:

  • High reverse voltage: Suitable for applications with high voltage requirements.
  • Reliable performance: Glass passivated junction ensures high reliability and stability.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • Compact size: DO-41 package allows for easy integration into various designs.

Additional Details:

The 1N4006G diode is a silicon rectifier diode housed in a DO-204AL (DO-41) package. The "G" suffix typically indicates that the device is RoHS compliant and uses a lead-free finish. It is designed to withstand high surge currents, making it suitable for applications with transient voltage spikes. When selecting this diode, consider the peak inverse voltage (PIV) and forward current requirements of the application to ensure proper operation. The low reverse leakage current helps minimize power losses in reverse bias conditions. It is a cost-effective and reliable choice for general-purpose rectification needs.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
6,065+ $0.0191 $115.8415
9,435+ $0.0184 $173.6040
12,990+ $0.0178 $231.2220
16,780+ $0.0172 $288.6160
22,390+ $0.0155 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess