EN
  • EN
  • DE

SMV1234-073LF

Part No SMV1234-073LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Diode VAR Cap Dual Common Anode 15V 5.85pF 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Anode
Mount Surface Mount
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 989495-SMV1234-073LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1234-073LF CAD Model

Description

The SMV1234-073LF is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions Inc. This diode is specifically designed for voltage-variable capacitance applications, offering excellent performance in tuning circuits due to its high tuning ratio and low series resistance.

Applications:

  • Voltage Controlled Oscillators (VCOs): Used in VCOs to provide electronic frequency tuning.
  • Tunable Filters: Employed in tunable filters for frequency selection.
  • Phase Shifters: Integrated into phase shifters for adjustable phase delay.
  • Frequency Multipliers: Utilized in frequency multipliers to generate higher-order harmonics.
  • Matching Networks: Used to adjust impedance matching in RF circuits.

Features:

  • High Tuning Ratio: Provides a wide capacitance variation range for effective tuning.
  • Low Series Resistance: Minimizes insertion loss and maximizes signal integrity.
  • Silicon Hyperabrupt Junction: Enables highly linear voltage-capacitance characteristics.
  • Low Reverse Leakage Current: Ensures minimal current leakage for efficient operation.
  • Surface Mount Package: Facilitates easy assembly and compact design.

Benefits:

  • Precise Frequency Control: Allows accurate and repeatable frequency adjustments in VCOs and other tuning circuits.
  • Improved Signal Performance: Low series resistance enhances signal quality and minimizes losses.
  • Enhanced Linearity: Hyperabrupt junction provides linear tuning characteristics, reducing distortion.
  • Reliable Operation: Low leakage current ensures stable and dependable performance.
  • Compact Design: Surface mount package enables integration into small form-factor devices.

Additional Details:

The SMV1234-073LF operates with a reverse voltage typically between 0V and its breakdown voltage, which is a key parameter to consider for circuit design. The capacitance of the diode varies inversely with the applied reverse voltage. The specific capacitance range and tuning ratio are available in the datasheet. The diode is available in a small surface mount package suitable for automated assembly processes. It is crucial to follow the manufacturer's recommended soldering profile and handling procedures to ensure optimal performance and reliability. This varactor diode is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This makes it suitable for modern electronic designs requiring compliance with environmental regulations.

You May Also Be Interested in

Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess