EN
  • EN
  • DE

SMV1215-000

Part No SMV1215-000
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191148-SMV1215-000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1215-000 CAD Model

Description

The SMV1215-000, manufactured by Skyworks Solutions Inc., is a silicon PIN diode designed for RF and microwave control applications. This diode serves as a current-controlled resistor and is optimized for use in attenuators and switches within high-frequency circuits. Its specific design allows for minimal insertion loss and rapid switching, making it ideal for demanding RF environments.

Applications:

  • RF Attenuators: Utilized in both fixed and variable attenuators to manage signal strength.
  • RF Switches: Integrated within RF switches to facilitate signal routing.
  • Phase Shifters: Incorporated into phase shifting circuits to alter the phase of RF signals.
  • Limiter Circuits: Used in circuits that protect sensitive components from power surges.
  • Automated Test Equipment (ATE): Found in ATE systems for signal calibration and control.

Features:

  • Low Forward Resistance: Ensures minimal signal loss.
  • Fast Switching Speed: Allows for quick transition between states in RF switches.
  • Silicon PIN Diode: Offers reliability and consistency in performance.
  • Low Capacitance: Reduces signal loading at high frequencies.
  • Surface Mount Package: Simplifies PCB assembly.

Benefits:

  • Optimized RF Performance: Low resistance and capacitance enhance signal integrity and minimize insertion loss.
  • Efficient Switching: Enables fast and precise signal routing, essential for modern RF systems.
  • Dependable Operation: Silicon PIN technology provides a stable and predictable performance.
  • Reduced Design Complexity: Surface mount package streamlines assembly processes.
  • Broad Application Spectrum: Suitable for diverse RF applications, offering design flexibility.

The SMV1215-000's functionality hinges on its variable resistance, controlled by the applied current, which makes it highly adaptable to different circuit designs. Its electrical characteristics are tailored to maintain signal integrity in high-frequency applications. Moreover, its compact design allows for high-density circuit layouts and automated manufacturing processes.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess