EN
  • EN
  • DE

SMS7630-001LF

Part No SMS7630-001LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191103-SMS7630-001LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMS7630-001LF CAD Model

Description

The Skyworks Solutions Inc. SMS7630-001LF is a surface-mount silicon PIN diode designed for various RF and microwave control applications. This diode is characterized by its low insertion loss, high isolation, and fast switching speed, making it suitable for use in switches, attenuators, limiters, and phase shifters.

Applications:

  • RF Switches: Used in SPDT, SP4T, and other switch configurations for signal routing.
  • Attenuators: Employed in variable attenuators to control signal levels.
  • Limiters: Integrated into limiter circuits to protect sensitive receiver components.
  • Phase Shifters: Utilized in phase shifter designs to adjust signal phase.
  • Test and Measurement Equipment: Found in RF test equipment for signal control and conditioning.

Features:

  • PIN Diode Technology: Provides fast and efficient switching and control capabilities.
  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on-state.
  • High Isolation: Offers strong signal isolation when the diode is in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface-Mount Package: Allows for easy and cost-effective assembly.

Benefits:

  • Improved System Performance: Enhances the performance of RF and microwave systems.
  • Enhanced Signal Control: Provides precise control over RF signals.
  • Increased System Reliability: Protects sensitive components from damage.
  • Simplified Design: Streamlines the design process for RF circuits.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The SMS7630-001LF operates over a broad frequency range, typically from VHF to microwave frequencies. The "LF" suffix indicates that it is a lead-free component, compliant with RoHS standards. The diode is designed for low-voltage operation and features a small junction capacitance. Skyworks Solutions is a leading provider of RF and microwave solutions, and the SMS7630-001LF is a reliable choice for RF control applications. The exact electrical characteristics (e.g., forward voltage, reverse recovery time, junction capacitance) vary; refer to the official datasheet for precise details.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,280 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess