The SMS3926-998LF is a PIN diode limiter module produced by Skyworks Solutions. It's primarily used for receiver protection in applications such as radar, communication systems, and electronic warfare, shielding sensitive components from high-power transients. The 'LF' suffix indicates that the component is lead-free and RoHS compliant.
Applications
- Radar systems
- Communication receivers
- Electronic warfare (EW) systems
- Test and measurement equipment
- General purpose receiver protection
Features
- Surface mount package
- PIN diode limiter
- Low insertion loss
- High isolation
- Excellent return loss
- RoHS compliant
Benefits
- Protects sensitive receiver front-ends from damage due to high-power signals.
- Improves system reliability and longevity.
- Maintains signal integrity with low insertion loss.
- Provides effective isolation to prevent signal leakage.
- Easy to integrate into circuit boards due to its surface mount design.
- Complies with environmental regulations (RoHS).
Additional Details
The SMS3926-998LF is engineered to operate across a broad frequency range, often between 0.5 GHz and 6 GHz, but always consult the datasheet for specific frequency coverage. It's capable of handling substantial peak power levels, typically in the hundreds of watts, depending on pulse width and duty cycle, effectively safeguarding downstream components. The limiter threshold is finely tuned to provide protection without significantly degrading receiver sensitivity during normal operation. The module offers a rapid response time, typically in the nanosecond range, enabling swift protection against fast transient events. Refer to the official Skyworks datasheet for detailed specifications, including precise frequency range, insertion loss, isolation, return loss, power handling capabilities, and other important parameters.