The SMS3923-999 is a surface mount PIN diode limiter module from Skyworks Solutions. This module is designed for receiver protection in various radar and communication systems, offering robust performance against high-power transient signals. It provides excellent insertion loss, return loss, and isolation characteristics.
Applications
- Radar systems
- Communication receivers
- Electronic warfare equipment
- Test and measurement instruments
- General purpose receiver protection
Features
- Surface mount package
- PIN diode limiter
- Low insertion loss
- High isolation
- Excellent return loss
- RoHS compliant
Benefits
- Protects sensitive receiver components from high-power signals.
- Improves system reliability by preventing damage from transient signals.
- Enhances receiver performance with low insertion loss.
- Simplifies board layout with a surface mount package.
- Meets environmental standards with RoHS compliance.
Additional Details
The SMS3923-999 operates over a broad frequency range, typically within the 0.5 to 6 GHz range, but specific details should be verified on the datasheet. It handles pulsed power levels up to a certain peak power, often in the range of several hundred watts to a kilowatt, depending on pulse width and duty cycle. The limiting threshold is precisely set to protect downstream components without significantly degrading receiver sensitivity under normal operating conditions. This limiter module typically has a very fast response time, on the order of nanoseconds, enabling rapid protection against fast transient events. The exact specifications, including frequency range, insertion loss, isolation, return loss, and power handling capabilities, should be verified by consulting the official Skyworks datasheet for this part number.