EN
  • EN
  • DE

SILINKPS-EVB

Part No SILINKPS-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD PROSLIC PS / Silicon Labs' ProSLIC and DAA Eval Boards - Power Supply
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Accessory Type Power Supply
For Use With/Related Products Silicon Labs' ProSLIC and DAA Eval Boards
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346916-SILINKPS-EVB
Ultra Librarian 3D Model Ultra Librarian SILINKPS-EVB CAD Model

Description

The SILINKPS-EVB power supply is an accessory type development board from Skyworks Solutions Inc.

  • Accessory Type: Power Supply
  • For Use With/Related Products: Silicon Labs' ProSLIC and DAA Eval Boards
  • Package: Bulk
  • Product Status: Obsolete
  • ECCN: EAR99
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess