EN
  • EN
  • DE

SI8630BB-B-IS

Part No SI8630BB-B-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8630
Other Names SI8630BB-B-IS,336-4704
Standard Package 46
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244055-SI8630BB-B-IS
Ultra Librarian 3D Model Ultra Librarian SI8630BB-B-IS CAD Model

Description

The SI8630BB-B-IS is a three-channel digital isolator from Skyworks Solutions Inc., designed to provide robust galvanic isolation for a variety of applications. This device utilizes Skyworks' proprietary isolation technology to offer high-speed data transfer, low power consumption, and excellent noise immunity, making it suitable for use in demanding industrial and commercial environments.

Applications

  • Industrial Automation: Used to isolate communication interfaces such as SPI, I2C, and UART in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Equipment: Provides isolation in patient monitoring systems, diagnostic equipment, and other medical devices to ensure patient safety.
  • Power Supplies: Integrated into power supplies and power converters to isolate control circuits from high-voltage power stages.
  • Motor Control: Employed in motor drives and servo systems to isolate control signals from power switching circuits.
  • Data Acquisition Systems: Used to isolate analog-to-digital converters (ADCs) and other data acquisition components from noisy environments.

Features

  • Three Independent Isolation Channels: Provides three isolated channels in a single package, offering flexibility in system design.
  • Galvanic Isolation: Offers robust galvanic isolation between input and output channels, enhancing safety and preventing ground loops.
  • High Data Rate: Supports high-speed data transmission, enabling fast and reliable communication.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation in isolated systems.
  • Bidirectional and Unidirectional Configurations: Available in various channel configurations to accommodate different application requirements.
  • Wide Operating Voltage Range: Supports a broad range of input and output voltages, accommodating various application requirements.
  • Robust Noise Immunity: Offers high immunity to noise and transient disturbances, ensuring reliable data transmission.

Benefits

  • Enhanced Safety: Galvanic isolation provides a high level of safety by preventing high-voltage transients from propagating to sensitive circuitry.
  • Improved Performance: High data rate and robust noise immunity ensure fast and reliable communication, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption minimizes energy dissipation, improving system efficiency and reducing operating costs.
  • Simplified Design: Integration of multiple channels in a single package simplifies system design and reduces component count.
  • Increased Reliability: Robust design and high noise immunity ensure reliable operation in harsh environments, extending the lifespan of the system.

Additional Details

The SI8630BB-B-IS operates over a wide temperature range, making it suitable for use in industrial and automotive applications. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,253 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess