The SI5350C-B04433-GT is a programmable clock generator IC manufactured by Skyworks Solutions Inc. It leverages a fractional-N phase-locked loop (PLL) architecture to produce a wide range of output frequencies from a single input frequency source. This makes it a versatile solution for diverse clocking applications, offering both performance and flexibility in a compact package.
Applications
- Consumer electronics: Set-top boxes, audio equipment, gaming consoles
- Networking: Ethernet switches, routers, and network interface cards (NICs)
- Industrial control systems: Programmable logic controllers (PLCs), motor drives
- Test and Measurement: Frequency synthesizers, signal generators, and data acquisition systems
- Embedded systems: Microcontroller clocking, peripheral device clocking.
Features
- Generates up to 4 independent clock outputs.
- Frequency range: 1 kHz to 200 MHz.
- Integrated fractional-N PLL for high-resolution frequency synthesis.
- I2C interface for easy programming and control.
- Low phase noise and jitter performance for high-quality clock signals.
- Small footprint package (MSOP-10).
- Output enable/disable control.
Benefits
- Reduces BOM count and simplifies clock tree design by replacing multiple fixed-frequency oscillators.
- Provides flexible frequency synthesis for a wide range of applications.
- Enables precise frequency control and adjustment through the I2C interface.
- Improves system performance with low-jitter clock signals, leading to higher data rates and lower bit error rates.
- Saves board space due to its small size.
- Offers low power consumption, making it suitable for battery-powered applications.
- Reduces development time with its easy-to-use programming interface.
Technical Specifications
The SI5350C-B04433-GT operates with a supply voltage range of 2.5 V to 3.3 V. It requires an external crystal or reference clock, typically in the range of 25 MHz to 27 MHz. The device features typical phase noise performance of -114 dBc/Hz at 1 kHz offset and -140 dBc/Hz at 10 kHz offset. The output drivers are configurable for different drive strengths. The I2C interface supports standard and fast modes. Additional features include a power-down mode for minimizing power consumption during idle periods. The device is RoHS compliant.
In summary, the SI5350C-B04433-GT provides a versatile and efficient solution for generating precise clock signals in a wide range of applications. Its programmability, low jitter performance, and small size make it an excellent choice for modern electronic systems.