EN
  • EN
  • DE

SI5350C-B03054-GT

Part No SI5350C-B03054-GT
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Package Tube
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SI5350
Standard Package 50
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266853-SI5350C-B03054-GT
Ultra Librarian 3D Model Ultra Librarian SI5350C-B03054-GT CAD Model

Description

The SI5350C-B03054-GT is a highly flexible clock generator from Skyworks Solutions Inc. It utilizes a phase-locked loop (PLL) to generate a wide range of frequencies from a single crystal or reference clock input. This integrated circuit is designed for applications requiring precise and programmable clock signals.

Applications

  • Clock generation for embedded systems
  • Frequency synthesis in communication equipment
  • Local oscillator replacement
  • Video and audio clocking
  • Test and measurement equipment

Features

  • Generates up to 8 independent clock frequencies
  • Frequency range from 1 kHz to 200 MHz
  • Integrated fractional-N PLL
  • Low phase noise
  • I2C programmable
  • Small footprint package
  • Excellent jitter performance
  • Output Enable/Disable function

Benefits

  • Simplifies clock tree design
  • Reduces BOM cost by eliminating multiple oscillators
  • Provides flexible frequency synthesis
  • Improves system performance with low jitter clocks
  • Enables easy frequency adjustment and control via I2C
  • Saves board space with its compact size
  • Enhances signal integrity and reduces EMI
  • Allows disabling of clock outputs when not needed, saving power.

Technical Specifications

The SI5350C-B03054-GT operates from a 2.5V or 3.3V supply. It features a typical phase noise performance of -114 dBc/Hz at 1 kHz offset and -140 dBc/Hz at 10 kHz offset. The device is packaged in a 10-pin MSOP package. The I2C interface supports standard and fast modes. It requires an external crystal or reference clock for operation, typically in the range of 25-27 MHz. The output driver can be configured for different drive strengths to optimize signal integrity. The device supports fractional frequency synthesis, allowing for precise frequency tuning.

The SI5350C-B03054-GT is suitable for a wide range of applications requiring flexible and precise clock generation. Its integrated PLL, low phase noise, and I2C programmability make it an ideal solution for demanding clocking requirements. Its ability to generate multiple independent frequencies further simplifies system design and reduces the overall cost of the clock tree.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess