The SI5350A-B04522-GM is a programmable clock generator from Skyworks Solutions, designed to provide flexible and precise clock signals for a wide range of applications. This device utilizes a fractional-N PLL architecture to generate multiple independent clock frequencies from a single crystal or reference clock input. The 'GM' suffix likely refers to the packaging type and temperature grade.
Applications
- Clock generation for embedded systems
- Frequency synthesis for communication equipment
- Local oscillator replacement
- Timing for Ethernet and USB interfaces
- Clocking for FPGAs and microprocessors
Features
- Generates up to 4 independent clock frequencies
- Frequency range from 8 kHz to 160 MHz
- Low phase noise and jitter performance
- I2C interface for programming and control
- Integrated crystal oscillator (optional)
- Output enable/disable functionality
- Small footprint package
Benefits
- Reduces bill of materials (BOM) cost and complexity
- Simplifies clock tree design
- Improves system performance with clean, stable clock signals
- Enables flexible frequency planning and customization
- Facilitates easy integration into existing systems
- Offers precise frequency control via I2C programming
Additional Details
The SI5350A-B04522-GM operates from a 2.5V to 3.3V supply voltage. The 'B04522' indicates a specific factory configuration which defines the default output frequencies. Through the I2C interface, users can dynamically adjust the output frequencies, enable or disable individual outputs, and fine-tune other parameters. This makes the SI5350A-B04522-GM highly adaptable to various system requirements. The device is characterized by its low power consumption and small package size, making it suitable for space-constrained applications. Furthermore, it provides excellent frequency stability across temperature and voltage variations. The SI5350A family is designed to replace multiple discrete oscillators, reducing component count and board space while improving overall system reliability.