EN
  • EN
  • DE

SI5335D-B05882-GMR

Part No SI5335D-B05882-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266576-SI5335D-B05882-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B05882-GMR CAD Model

Description

The SI5335D-B05882-GMR is a highly integrated, low-jitter clock generator manufactured by Skyworks Solutions Inc. It's designed to provide precise and flexible clocking solutions for diverse applications requiring high performance and reliability.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Data Centers: Found in servers and storage systems to ensure accurate timing for data processing and transfer.
  • Broadcast Video Equipment: Utilized in professional video cameras, switchers, and broadcast servers for stable video signals.
  • Test and Measurement Equipment: Employed in oscilloscopes, signal generators, and spectrum analyzers for precise measurements.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems for reliable operation.

Features:

  • Four Independent Clock Outputs: Enables simultaneous generation of multiple frequencies.
  • Ultra-Low Jitter Performance: Guarantees high signal integrity and reduces bit error rates.
  • Frequency Synthesis: Allows for flexible frequency selection and generation.
  • I2C Programmability: Offers easy configuration and control via a standard I2C interface.
  • Small Footprint: Packaged in a compact size suitable for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces external component count.
  • Fractional-N Synthesizer: Provides fine-grained frequency adjustments.
  • Output Enable/Disable Control: Allows individual control over each output signal.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance data transmission reliability and reduce errors.
  • Simplified Design: The integrated VCO and I2C programmability reduce design complexity and component count.
  • Increased Flexibility: Four independent clock outputs and frequency synthesis provide versatile clocking solutions.
  • Reduced Board Space: The compact package minimizes board space requirements.
  • Lower Power Consumption: Optimized for low-power operation.

Additional Details:

The SI5335D-B05882-GMR typically operates with a supply voltage of either 3.3V or 2.5V. It supports a wide range of output frequencies, typically ranging from a few kHz up to several hundred MHz, depending on the specific configuration and application requirements. This device is generally available in a QFN (Quad Flat No-Leads) package, which offers good thermal performance and a compact size. It is essential to consult the device datasheet for detailed specifications regarding frequency range, jitter performance, and power consumption to ensure proper operation within specified limits for each specific application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess